Hammond Electronics, Inc. Potential Transformer Instrument, 120Vac; Input Voltage Hammond PT120CF

Description
POTENTIAL TRANSFORMER INSTRUMENT, 120VAC; Input Voltage:120V; Output Voltage:120V; Power Rating:20mVA; Frequency Range:50Hz / 60Hz; Accuracy Class:Class 1; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
POTENTIAL TRANSFORMER INSTRUMENT, 120VAC; Input Voltage:120V; Output Voltage:120V; Power Rating:20mVA; Frequency Range:50Hz / 60Hz; Accuracy Class:Class 1; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potential Transformer Instrument, 120Vac; Input Voltage Hammond - 50H5130 - Newark, An Avnet Company
Chicago, IL, United States
Potential Transformer Instrument, 120Vac; Input Voltage Hammond
50H5130
Potential Transformer Instrument, 120Vac; Input Voltage Hammond 50H5130
POTENTIAL TRANSFORMER INSTRUMENT, 120VAC; Input Voltage:120V; Output Voltage:120V; Power Rating:20mVA; Frequency Range:50Hz / 60Hz; Accuracy Class:Class 1; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

POTENTIAL TRANSFORMER INSTRUMENT, 120VAC; Input Voltage:120V; Output Voltage:120V; Power Rating:20mVA; Frequency Range:50Hz / 60Hz; Accuracy Class:Class 1; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H5130
Product Name Potential Transformer Instrument, 120Vac; Input Voltage Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISNB-0239-D202TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
UL Listed 600V Delta to 208Y/120V Transformer With NEMA3R Enclosures for Commercial Power System for Industrial Equipment - No.1601678722953 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details