Triad Magnetics 2500 Ohm Primary DC Resistance J Series Audio Transformer A-69J

Description
The flexibility of Triad J Series transformers permits amplifiers to exceed broadcast standards. Although economy in construction places them in a lower price class, these units approach and closely approximate the performance characteristics of more costly hermetically sealed units.
Request a Quote Datasheet
Description
The flexibility of Triad J Series transformers permits amplifiers to exceed broadcast standards. Although economy in construction places them in a lower price class, these units approach and closely approximate the performance characteristics of more costly hermetically sealed units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2500 Ohm Primary DC Resistance J Series Audio Transformer - A-69J - Triad Magnetics
Perris, California, United States
2500 Ohm Primary DC Resistance J Series Audio Transformer
A-69J
2500 Ohm Primary DC Resistance J Series Audio Transformer A-69J
The flexibility of Triad J Series transformers permits amplifiers to exceed broadcast standards. Although economy in construction places them in a lower price class, these units approach and closely approximate the performance characteristics of more costly hermetically sealed units.

The flexibility of Triad J Series transformers permits amplifiers to exceed broadcast standards. Although economy in construction places them in a lower price class, these units approach and closely approximate the performance characteristics of more costly hermetically sealed units.

Supplier's Site
Audio Transformers - 237-A-69J-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
237-A-69J-ND
Audio Transformers 237-A-69J-ND
XFMR 25K 6.25K/6.25K / 500 125

XFMR 25K 6.25K/6.25K / 500 125

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
A-69J
Transformers - Audio Transformers A-69J
IMPEDANCE MATCH AUDIO XFMR 25KC

IMPEDANCE MATCH AUDIO XFMR 25KC

Supplier's Site
Impedance Match Audio Xfmr 25Kct/6250? Triad Magnetics - 04AK4653 - Newark, An Avnet Company
Chicago, IL, United States
Impedance Match Audio Xfmr 25Kct/6250? Triad Magnetics
04AK4653
Impedance Match Audio Xfmr 25Kct/6250? Triad Magnetics 04AK4653
IMPEDANCE MATCH AUDIO XFMR 25KCT/6250? :500CT/125? (7.0:1:1) 100MW 5MA ROHS COMPLIANT: YES

IMPEDANCE MATCH AUDIO XFMR 25KCT/6250? :500CT/125? (7.0:1:1) 100MW 5MA ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers
Product Number A-69J 237-A-69J-ND A-69J 04AK4653
Product Name 2500 Ohm Primary DC Resistance J Series Audio Transformer Audio Transformers Transformers - Audio Transformers Impedance Match Audio Xfmr 25Kct/6250? Triad Magnetics
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - FD4-36 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
3 suppliers
1020 Ohm Primary DC Resistance J Series Audio Transformer - A-55J - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
4 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F20-300-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers