Hammond Electronics, Inc. Rack Panel, Steel, 1U, Grey; Panel Type Hammond PPFS19001LG2

Description
RACK PANEL, STEEL, 1U, GREY; Panel Type:Perforated Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:43.69mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, STEEL, 1U, GREY; Panel Type:Perforated Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:43.69mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Steel, 1U, Grey; Panel Type Hammond - 51R3534 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Steel, 1U, Grey; Panel Type Hammond
51R3534
Rack Panel, Steel, 1U, Grey; Panel Type Hammond 51R3534
RACK PANEL, STEEL, 1U, GREY; Panel Type:Perforated Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:43.69mm; External Width - Metric:483mm RoHS Compliant: Yes

RACK PANEL, STEEL, 1U, GREY; Panel Type:Perforated Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:43.69mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R3534
Product Name Rack Panel, Steel, 1U, Grey; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mobile shelving & Mini-Racking - SRE4535WM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Storage Racking - 2749998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 19.69 inch (500 mm)
Width 39.37 inch (1000 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mobile Racking System - ActivRAC® - Spacesaver Industrial
Specs
Category Industrial
Type Shelving; Racking
View Details