Hammond Electronics, Inc. Enclosure, Junction Box, Pet Gf, Grey; Enclosure Type Hammond PJU16148LF

Description
ENCLOSURE, JUNCTION BOX, PET GF, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:206.5mm; External Width - Metric:362mm; External Depth - Metric:408mm RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX, PET GF, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:206.5mm; External Width - Metric:362mm; External Depth - Metric:408mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Pet Gf, Grey; Enclosure Type Hammond - 50R4693 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pet Gf, Grey; Enclosure Type Hammond
50R4693
Enclosure, Junction Box, Pet Gf, Grey; Enclosure Type Hammond 50R4693
ENCLOSURE, JUNCTION BOX, PET GF, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:206.5mm; External Width - Metric:362mm; External Depth - Metric:408mm RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PET GF, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:206.5mm; External Width - Metric:362mm; External Depth - Metric:408mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50R4693
Product Name Enclosure, Junction Box, Pet Gf, Grey; Enclosure Type Hammond
Length 8.13 inch (207 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details