Hammond Electronics, Inc. Enclosure, Junction Box, Polyester, Grey; Enclosure Type Hammond PJU14126LF

Description
ENCLOSURE, JUNCTION BOX, POLYESTER, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:356.9mm; External Width - Metric:311.7mm; External Depth - Metric:155.7mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX, POLYESTER, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:356.9mm; External Width - Metric:311.7mm; External Depth - Metric:155.7mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Polyester, Grey; Enclosure Type Hammond - 51R3423 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Polyester, Grey; Enclosure Type Hammond
51R3423
Enclosure, Junction Box, Polyester, Grey; Enclosure Type Hammond 51R3423
ENCLOSURE, JUNCTION BOX, POLYESTER, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:356.9mm; External Width - Metric:311.7mm; External Depth - Metric:155.7mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, POLYESTER, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:356.9mm; External Width - Metric:311.7mm; External Depth - Metric:155.7mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51R3423
Product Name Enclosure, Junction Box, Polyester, Grey; Enclosure Type Hammond
Length 14.05 inch (357 mm)
Width 12.27 inch (312 mm)
Depth 6.13 inch (156 mm)
Material Polyester (PET)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455NC2201 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 4.06 inch (103 mm)
View Details
3 suppliers