Hammond Electronics, Inc. Enclosure, Junction Box, Pet, Grey; Enclosure Type Hammond PJU14126L

Description
ENCLOSURE, JUNCTION BOX, PET, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:356.9mm; External Width - Metric:312mm; External Depth - Metric:156mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Description
ENCLOSURE, JUNCTION BOX, PET, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:356.9mm; External Width - Metric:312mm; External Depth - Metric:156mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Pet, Grey; Enclosure Type Hammond - 51R3422 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pet, Grey; Enclosure Type Hammond
51R3422
Enclosure, Junction Box, Pet, Grey; Enclosure Type Hammond 51R3422
ENCLOSURE, JUNCTION BOX, PET, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:356.9mm; External Width - Metric:312mm; External Depth - Metric:156mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PET, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:356.9mm; External Width - Metric:312mm; External Depth - Metric:156mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
Enclosure, Pet, 312Mm X 156Mm X 312Mm, Grey Rohs Compliant Hammond - 25AJ2655 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pet, 312Mm X 156Mm X 312Mm, Grey Rohs Compliant Hammond
25AJ2655
Enclosure, Pet, 312Mm X 156Mm X 312Mm, Grey Rohs Compliant Hammond 25AJ2655
ENCLOSURE, PET, 312Mm x 156Mm x 312MM, GREY ROHS COMPLIANT: YES

ENCLOSURE, PET, 312Mm x 156Mm x 312MM, GREY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 51R3422 25AJ2655
Product Name Enclosure, Junction Box, Pet, Grey; Enclosure Type Hammond Enclosure, Pet, 312Mm X 156Mm X 312Mm, Grey Rohs Compliant Hammond
Length 14.05 inch (357 mm)
Width 12.28 inch (312 mm)
Depth 6.14 inch (156 mm)
Material Polyester (PET)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHRM6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 14 inch (356 mm)
View Details
5 suppliers