Hammond Electronics, Inc. Enclosure, Junction Box, Polyester, Grey; Enclosure Type Hammond PJU12106L

Description
ENCLOSURE, JUNCTION BOX, POLYESTER, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:306.1mm; External Width - Metric:261mm; External Depth - Metric:178.1mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX, POLYESTER, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:306.1mm; External Width - Metric:261mm; External Depth - Metric:178.1mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Polyester, Grey; Enclosure Type Hammond - 51R3398 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Polyester, Grey; Enclosure Type Hammond
51R3398
Enclosure, Junction Box, Polyester, Grey; Enclosure Type Hammond 51R3398
ENCLOSURE, JUNCTION BOX, POLYESTER, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:306.1mm; External Width - Metric:261mm; External Depth - Metric:178.1mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, POLYESTER, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:306.1mm; External Width - Metric:261mm; External Depth - Metric:178.1mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Pet, 261Mm X 178.1Mm X 261Mm, Gry Rohs Compliant Hammond - 25AJ2654 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pet, 261Mm X 178.1Mm X 261Mm, Gry Rohs Compliant Hammond
25AJ2654
Enclosure, Pet, 261Mm X 178.1Mm X 261Mm, Gry Rohs Compliant Hammond 25AJ2654
ENCLOSURE, PET, 261Mm x 178.1Mm x 261MM, GRY ROHS COMPLIANT: YES

ENCLOSURE, PET, 261Mm x 178.1Mm x 261MM, GRY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 51R3398 25AJ2654
Product Name Enclosure, Junction Box, Polyester, Grey; Enclosure Type Hammond Enclosure, Pet, 261Mm X 178.1Mm X 261Mm, Gry Rohs Compliant Hammond
Length 12.05 inch (306 mm)
Width 10.28 inch (261 mm)
Depth 7.01 inch (178 mm)
Material Polyester (PET)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi - 45Y4635 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 3.54 inch (90 mm)
Depth 5.12 inch (130 mm)
View Details