Hammond Electronics, Inc. Enclosure, Junction Box, Pet Gf, Grey; Enclosure Type Hammond PJU1084LF

Description
ENCLOSURE, JUNCTION BOX, PET GF, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:104.9mm; External Width - Metric:210mm; External Depth - Metric:255mm RoHS Compliant: Yes
Description
ENCLOSURE, JUNCTION BOX, PET GF, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:104.9mm; External Width - Metric:210mm; External Depth - Metric:255mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Pet Gf, Grey; Enclosure Type Hammond - 51R3375 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pet Gf, Grey; Enclosure Type Hammond
51R3375
Enclosure, Junction Box, Pet Gf, Grey; Enclosure Type Hammond 51R3375
ENCLOSURE, JUNCTION BOX, PET GF, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:104.9mm; External Width - Metric:210mm; External Depth - Metric:255mm RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PET GF, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:104.9mm; External Width - Metric:210mm; External Depth - Metric:255mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51R3375
Product Name Enclosure, Junction Box, Pet Gf, Grey; Enclosure Type Hammond
Length 4.13 inch (105 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBLBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
TK Series Enclosures - 127-407 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
3 suppliers