Hammond Electronics, Inc. Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond PJ664H

Description
ENCLOSURE, INSTRUMENT, FIBERGLASS, GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:154.9mm; External Width - Metric:155mm; External Depth - Metric:105mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, FIBERGLASS, GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:154.9mm; External Width - Metric:155mm; External Depth - Metric:105mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond - 50F8471 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond
50F8471
Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond 50F8471
ENCLOSURE, INSTRUMENT, FIBERGLASS, GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:154.9mm; External Width - Metric:155mm; External Depth - Metric:105mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, FIBERGLASS, GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:154.9mm; External Width - Metric:155mm; External Depth - Metric:105mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50F8471
Product Name Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 6.1 inch (155 mm)
Width 6.1 inch (155 mm)
Depth 4.13 inch (105 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 2372830 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Tin Plated Steel
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSE - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers