Hammond Electronics, Inc. Enclosure, Junction Box, Pet, Grey; Enclosure Type Hammond PJ18168RL

Description
ENCLOSURE, JUNCTION BOX, PET, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:508mm; External Width - Metric:457.2mm; External Depth - Metric:263.9mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX, PET, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:508mm; External Width - Metric:457.2mm; External Depth - Metric:263.9mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Pet, Grey; Enclosure Type Hammond - 96B5220 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pet, Grey; Enclosure Type Hammond
96B5220
Enclosure, Junction Box, Pet, Grey; Enclosure Type Hammond 96B5220
ENCLOSURE, JUNCTION BOX, PET, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:508mm; External Width - Metric:457.2mm; External Depth - Metric:263.9mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PET, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:508mm; External Width - Metric:457.2mm; External Depth - Metric:263.9mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 96B5220
Product Name Enclosure, Junction Box, Pet, Grey; Enclosure Type Hammond
Length 20 inch (508 mm)
Width 18 inch (457 mm)
Depth 10.39 inch (264 mm)
Material Polyester (PET)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228935 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414PHRKLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers