Hammond Electronics, Inc. Enclosure, Junction Box, Polyester, Grey; Enclosure Type Hammond PJ16148RT

Description
ENCLOSURE, JUNCTION BOX, POLYESTER, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:454mm; External Width - Metric:406mm; External Depth - Metric:254mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX, POLYESTER, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:454mm; External Width - Metric:406mm; External Depth - Metric:254mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Polyester, Grey; Enclosure Type Hammond - 50H5071 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Polyester, Grey; Enclosure Type Hammond
50H5071
Enclosure, Junction Box, Polyester, Grey; Enclosure Type Hammond 50H5071
ENCLOSURE, JUNCTION BOX, POLYESTER, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:454mm; External Width - Metric:406mm; External Depth - Metric:254mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, POLYESTER, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:454mm; External Width - Metric:406mm; External Depth - Metric:254mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50H5071
Product Name Enclosure, Junction Box, Polyester, Grey; Enclosure Type Hammond
Length 17.87 inch (454 mm)
Width 15.98 inch (406 mm)
Depth 10 inch (254 mm)
Material Polyester (PET)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHE - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers