Hammond Electronics, Inc. Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond PJ16148L

Description
ENCLOSURE, INSTRUMENT, FIBERGLASS, GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:413mm; External Width - Metric:366mm; External Depth - Metric:207mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Description
ENCLOSURE, INSTRUMENT, FIBERGLASS, GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:413mm; External Width - Metric:366mm; External Depth - Metric:207mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond - 50F8468 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond
50F8468
Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond 50F8468
ENCLOSURE, INSTRUMENT, FIBERGLASS, GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:413mm; External Width - Metric:366mm; External Depth - Metric:207mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, FIBERGLASS, GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:413mm; External Width - Metric:366mm; External Depth - Metric:207mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
Enclosure, Fibreglass, 366Mm X 207Mm X 366Mm Rohs Compliant Hammond - 25AJ2664 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Fibreglass, 366Mm X 207Mm X 366Mm Rohs Compliant Hammond
25AJ2664
Enclosure, Fibreglass, 366Mm X 207Mm X 366Mm Rohs Compliant Hammond 25AJ2664
ENCLOSURE, FIBREGLASS, 366Mm x 207Mm x 366MM ROHS COMPLIANT: YES

ENCLOSURE, FIBREGLASS, 366Mm x 207Mm x 366MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 50F8468 25AJ2664
Product Name Enclosure, Instrument, Fiberglass, Gray; Enclosure Type Hammond Enclosure, Fibreglass, 366Mm X 207Mm X 366Mm Rohs Compliant Hammond
Type Electronic and Instrument Enclosures
Length 16.26 inch (413 mm)
Width 14.41 inch (366 mm)
Depth 8.15 inch (207 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1435MD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 10.25 inch (260 mm)
Width 3.25 inch (82.55 mm)
View Details
4 suppliers