Hammond Electronics, Inc. Enclosure, Junction Box, Pet, Grey; Enclosure Type Hammond PJ14126RTW

Description
ENCLOSURE, JUNCTION BOX, PET, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:399.5mm; External Width - Metric:351.8mm; External Depth - Metric:211.1mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX, PET, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:399.5mm; External Width - Metric:351.8mm; External Depth - Metric:211.1mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Pet, Grey; Enclosure Type Hammond - 50H5066 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pet, Grey; Enclosure Type Hammond
50H5066
Enclosure, Junction Box, Pet, Grey; Enclosure Type Hammond 50H5066
ENCLOSURE, JUNCTION BOX, PET, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:399.5mm; External Width - Metric:351.8mm; External Depth - Metric:211.1mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PET, GREY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:399.5mm; External Width - Metric:351.8mm; External Depth - Metric:211.1mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50H5066
Product Name Enclosure, Junction Box, Pet, Grey; Enclosure Type Hammond
Length 15.73 inch (400 mm)
Width 13.85 inch (352 mm)
Depth 8.31 inch (211 mm)
Material Polyester (PET)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGPG13G - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details