Hammond Electronics, Inc. Fan Filter Media; Filter Material Hammond PFF3000

Description
FAN FILTER MEDIA; Filter Material:Synthetic Fibre; Fan Frame Size:210mm; Product Range:-; Accessory Type:Replacement Filter; Body Material:Self-exting uishing synethic fibers; Colour:White; External Height:210mm; External Width:210mm RoHS Compliant: Yes
Datasheet
Description
FAN FILTER MEDIA; Filter Material:Synthetic Fibre; Fan Frame Size:210mm; Product Range:-; Accessory Type:Replacement Filter; Body Material:Self-exting uishing synethic fibers; Colour:White; External Height:210mm; External Width:210mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Filter Media; Filter Material Hammond - 01C0539 - Newark, An Avnet Company
Chicago, IL, United States
Fan Filter Media; Filter Material Hammond
01C0539
Fan Filter Media; Filter Material Hammond 01C0539
FAN FILTER MEDIA; Filter Material:Synthetic Fibre; Fan Frame Size:210mm; Product Range:-; Accessory Type:Replacement Filter; Body Material:Self-exting uishing synethic fibers; Colour:White; External Height:210mm; External Width:210mm RoHS Compliant: Yes

FAN FILTER MEDIA; Filter Material:Synthetic Fibre; Fan Frame Size:210mm; Product Range:-; Accessory Type:Replacement Filter; Body Material:Self-extinguishing synethic fibers; Colour:White; External Height:210mm; External Width:210mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 01C0539
Product Name Fan Filter Media; Filter Material Hammond
Filter Medium Material Synthetic Fiber; Synthetic Fibre
Unlock Full Specs
to access all available technical data

Similar Products

Medium Efficiency Bag Air Filter Media (SBM) - HBY-SBM-8 - Harbory Filtration
Specs
Type Bag; ASHRAE EN 779
Filter Medium Material Polypropylene
View Details
Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details
Replacement Hydraulic Filter Elements - 296448 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Flow Rate (Liquids) 52.8 GPM (200 L/min)
View Details
1.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details