Hammond Electronics, Inc. Fan Filter Media; Filter Material Hammond PFF1000

Description
FAN FILTER MEDIA; Filter Material:PET (Polyester) Fibre; Fan Frame Size:85mm; Product Range:Replacement Filters PFF Series; Accessory Type:Replacement Filter; Body Material:Self-exteng uishing synthetic fibers; Colour:White RoHS Compliant: Yes
Datasheet
Description
FAN FILTER MEDIA; Filter Material:PET (Polyester) Fibre; Fan Frame Size:85mm; Product Range:Replacement Filters PFF Series; Accessory Type:Replacement Filter; Body Material:Self-exteng uishing synthetic fibers; Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Filter Media; Filter Material Hammond - 01C0526 - Newark, An Avnet Company
Chicago, IL, United States
Fan Filter Media; Filter Material Hammond
01C0526
Fan Filter Media; Filter Material Hammond 01C0526
FAN FILTER MEDIA; Filter Material:PET (Polyester) Fibre; Fan Frame Size:85mm; Product Range:Replacement Filters PFF Series; Accessory Type:Replacement Filter; Body Material:Self-exteng uishing synthetic fibers; Colour:White RoHS Compliant: Yes

FAN FILTER MEDIA; Filter Material:PET (Polyester) Fibre; Fan Frame Size:85mm; Product Range:Replacement Filters PFF Series; Accessory Type:Replacement Filter; Body Material:Self-extenguishing synthetic fibers; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 01C0526
Product Name Fan Filter Media; Filter Material Hammond
Filter Medium Material Polyester; PET (Polyester) Fibre
Unlock Full Specs
to access all available technical data

Similar Products

3.62
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Replacement Hydraulic Filter Elements - 296437 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 3.00 µm (0.1181 mils)
Maximum Pressure 174 psi (122 m H2O)
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details