The Exhaust Filter, Plastic, 202mm, is designed for use with Hammond PF GEN4 Series Filter Fans. It features a filter material grade of G 4 (DIN EN 779) with a filtration efficiency of 0.91, ensuring effective air purification. The filter supports a maximum static pressure of 61 Pa and maintains an airflow of 65 CFM when used without obstruction. Constructed from strong, heat-resistant ABS-FR plastic, it is UL 94 VO fire approved and complies with NEMA Type 12 standards, providing a reliable seal against dust and moisture. The filter is suitable for operating temperatures ranging from -15 °C to +55 °C and can withstand a maximum relative humidity of 90%. This product is RoHS compliant and is intended for easy installation with a patented "Click & Fit" design.
EXHAUST FILTER, PLASTIC, 202MM; For Use With:Hammond PF GEN4 Series Filter Fans; Fan Frame Size:202mm; Fixing Centers:-; Guard Material:Thermoplast
| Newark, An Avnet Company | |
|---|---|
| Product Category | Filter Elements |
| Product Number | 51R3271 |
| Product Name | Exhaust Filter, Plastic, 202Mm; For Use With Hammond |
| Filter Medium Material | Plastic |