Hammond Electronics, Inc. Filter Fan, 410Cfm; Product Range Hammond PF6000

Description
FILTER FAN, 410CFM; Product Range:-; Enclosure Material:ABS; Cooling Capacity:-; External Height - Metric:317.5mm; External Width - Metric:318mm; External Depth - Metric:164mm; External Height - Imperial:12.5"; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
FILTER FAN, 410CFM; Product Range:-; Enclosure Material:ABS; Cooling Capacity:-; External Height - Metric:317.5mm; External Width - Metric:318mm; External Depth - Metric:164mm; External Height - Imperial:12.5"; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, 410Cfm; Product Range Hammond - 97F9454 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, 410Cfm; Product Range Hammond
97F9454
Filter Fan, 410Cfm; Product Range Hammond 97F9454
FILTER FAN, 410CFM; Product Range:-; Enclosure Material:ABS; Cooling Capacity:-; External Height - Metric:317.5mm; External Width - Metric:318mm; External Depth - Metric:164mm; External Height - Imperial:12.5"; Body Color:Black RoHS Compliant: Yes

FILTER FAN, 410CFM; Product Range:-; Enclosure Material:ABS; Cooling Capacity:-; External Height - Metric:317.5mm; External Width - Metric:318mm; External Depth - Metric:164mm; External Height - Imperial:12.5"; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 97F9454
Product Name Filter Fan, 410Cfm; Product Range Hammond
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Panel Guard System -  - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Pro Ducted Split Systems -  - Air Innovations LLC
Air Innovations LLC
Specs
Type Central; Split; Low Temp Air Conditioning
Application Residential; Commercial; Industrial; Data Center; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16195 BTU/hr (293 to 4747 W)
View Details