Hammond Electronics, Inc. Filter Fan, 24V, 5W, Abs; Product Range Hammond PF32000T12LG24

Description
FILTER FAN, 24V, 5W, ABS; Product Range:PF GEN4 Series; Enclosure Material:ABS; Cooling Capacity:37W/°C; External Height - Metric:201.9mm; External Width - Metric:202mm; External Depth - Metric:87mm; External Height - Imperial:8" RoHS Compliant: Yes
Datasheet
Description
FILTER FAN, 24V, 5W, ABS; Product Range:PF GEN4 Series; Enclosure Material:ABS; Cooling Capacity:37W/°C; External Height - Metric:201.9mm; External Width - Metric:202mm; External Depth - Metric:87mm; External Height - Imperial:8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, 24V, 5W, Abs; Product Range Hammond - 51R3300 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, 24V, 5W, Abs; Product Range Hammond
51R3300
Filter Fan, 24V, 5W, Abs; Product Range Hammond 51R3300
FILTER FAN, 24V, 5W, ABS; Product Range:PF GEN4 Series; Enclosure Material:ABS; Cooling Capacity:37W/°C; External Height - Metric:201.9mm; External Width - Metric:202mm; External Depth - Metric:87mm; External Height - Imperial:8" RoHS Compliant: Yes

FILTER FAN, 24V, 5W, ABS; Product Range:PF GEN4 Series; Enclosure Material:ABS; Cooling Capacity:37W/°C; External Height - Metric:201.9mm; External Width - Metric:202mm; External Depth - Metric:87mm; External Height - Imperial:8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 51R3300
Product Name Filter Fan, 24V, 5W, Abs; Product Range Hammond
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
HEPAir Cleanroom HVAC System -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Cleanroom; Hospital / Medical
View Details