Hammond Electronics, Inc. Filter Fan, 17Cfm, 230V, 11W, Abs; Product Range Hammond PF11000T12LG230

Description
FILTER FAN, 17CFM, 230V, 11W, ABS; Product Range:PF GEN4 Series; Enclosure Material:ABS; Cooling Capacity:10W/°C; External Height - Metric:109mm; External Width - Metric:109mm; External Depth - Metric:62mm RoHS Compliant: Yes
Datasheet
Description
FILTER FAN, 17CFM, 230V, 11W, ABS; Product Range:PF GEN4 Series; Enclosure Material:ABS; Cooling Capacity:10W/°C; External Height - Metric:109mm; External Width - Metric:109mm; External Depth - Metric:62mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, 17Cfm, 230V, 11W, Abs; Product Range Hammond - 51R3288 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, 17Cfm, 230V, 11W, Abs; Product Range Hammond
51R3288
Filter Fan, 17Cfm, 230V, 11W, Abs; Product Range Hammond 51R3288
FILTER FAN, 17CFM, 230V, 11W, ABS; Product Range:PF GEN4 Series; Enclosure Material:ABS; Cooling Capacity:10W/°C; External Height - Metric:109mm; External Width - Metric:109mm; External Depth - Metric:62mm RoHS Compliant: Yes

FILTER FAN, 17CFM, 230V, 11W, ABS; Product Range:PF GEN4 Series; Enclosure Material:ABS; Cooling Capacity:10W/°C; External Height - Metric:109mm; External Width - Metric:109mm; External Depth - Metric:62mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 51R3288
Product Name Filter Fan, 17Cfm, 230V, 11W, Abs; Product Range Hammond
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Custom Climate Control Systems for OEM Applications -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Industrial
View Details