Hammond Electronics, Inc. Enclosure, Junction Box, Polycarbonate, Grey; Enclosure Type Hammond PCJ1084LF

Description
ENCLOSURE, JUNCTION BOX, POLYCARBONATE, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:266.7mm; External Width - Metric:221.5mm; External Depth - Metric:131.8mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX, POLYCARBONATE, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:266.7mm; External Width - Metric:221.5mm; External Depth - Metric:131.8mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Polycarbonate, Grey; Enclosure Type Hammond - 85W2682 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Polycarbonate, Grey; Enclosure Type Hammond
85W2682
Enclosure, Junction Box, Polycarbonate, Grey; Enclosure Type Hammond 85W2682
ENCLOSURE, JUNCTION BOX, POLYCARBONATE, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:266.7mm; External Width - Metric:221.5mm; External Depth - Metric:131.8mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, POLYCARBONATE, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:266.7mm; External Width - Metric:221.5mm; External Depth - Metric:131.8mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 85W2682
Product Name Enclosure, Junction Box, Polycarbonate, Grey; Enclosure Type Hammond
Length 10.5 inch (267 mm)
Width 8.72 inch (222 mm)
Depth 5.19 inch (132 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details