Hammond Electronics, Inc. Rack Panel, 29.75Inx19In, Steel; Panel Type Hammond PBPS19029GY2

Description
RACK PANEL, 29.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:17U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:756mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 29.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:17U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:756mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 29.75Inx19In, Steel; Panel Type Hammond - 50H4993 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 29.75Inx19In, Steel; Panel Type Hammond
50H4993
Rack Panel, 29.75Inx19In, Steel; Panel Type Hammond 50H4993
RACK PANEL, 29.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:17U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:756mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 29.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:17U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:756mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50H4993
Product Name Rack Panel, 29.75Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 519497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 353 to 2646 lbs (160 to 1200 kg)
Width 19.69 inch (500 mm)
View Details
Mobile shelving & Mini-Racking - SRE4510SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details