Hammond Electronics, Inc. Rack Panel, 14Inx19In, Steel; Panel Type Hammond PBPS19014LG2

Description
RACK PANEL, 14INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:8U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:355.6mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 14INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:8U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:355.6mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 14Inx19In, Steel; Panel Type Hammond - 05R6263 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 14Inx19In, Steel; Panel Type Hammond
05R6263
Rack Panel, 14Inx19In, Steel; Panel Type Hammond 05R6263
RACK PANEL, 14INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:8U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:355.6mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 14INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:8U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:355.6mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 05R6263
Product Name Rack Panel, 14Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 8020279 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 5.91 inch (150 mm)
View Details
Mobile shelving & Mini-Racking - SRE4008M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details