Hammond Electronics, Inc. Rack Panel, 12.25Inx19In, Steel; Panel Type Hammond PBPS19012BK2

Description
RACK PANEL, 12.25INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:311.2mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 12.25INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:311.2mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 12.25Inx19In, Steel; Panel Type Hammond - 83F8995 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 12.25Inx19In, Steel; Panel Type Hammond
83F8995
Rack Panel, 12.25Inx19In, Steel; Panel Type Hammond 83F8995
RACK PANEL, 12.25INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:311.2mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 12.25INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:311.2mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 83F8995
Product Name Rack Panel, 12.25Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 3741669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 36.02 inch (915 mm)
View Details
Specialized storage - SRP0481 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details