Hammond Electronics, Inc. Rack Panel, 5.25Inx19In, Steel; Panel Type Hammond PBPS19005LG2

Description
RACK PANEL, 5.25INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:133.4mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 5.25INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:133.4mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 5.25Inx19In, Steel; Panel Type Hammond - 05R6258 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 5.25Inx19In, Steel; Panel Type Hammond
05R6258
Rack Panel, 5.25Inx19In, Steel; Panel Type Hammond 05R6258
RACK PANEL, 5.25INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:133.4mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 5.25INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:133.4mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 05R6258
Product Name Rack Panel, 5.25Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Wall-mounted storage - WM57-1648 - Rousseau Metal Inc.
Specs
Category Industrial
Length 48 inch (1219 mm)
Width 16 inch (406 mm)
View Details
Server Rack Shelves - 630294 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 331 lbs (150 kg)
Depth 37.99 inch (965 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details