Hammond Electronics, Inc. Cabinet Rack Front Panel; Panel Type Hammond PBPS19005GY2

Description
CABINET RACK FRONT PANEL; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:133.4mm; External Width - Metric:-; External Height - Imperial:5.3" RoHS Compliant: Yes
Datasheet
Description
CABINET RACK FRONT PANEL; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:133.4mm; External Width - Metric:-; External Height - Imperial:5.3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack Front Panel; Panel Type Hammond - 96F5499 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack Front Panel; Panel Type Hammond
96F5499
Cabinet Rack Front Panel; Panel Type Hammond 96F5499
CABINET RACK FRONT PANEL; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:133.4mm; External Width - Metric:-; External Height - Imperial:5.3" RoHS Compliant: Yes

CABINET RACK FRONT PANEL; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Racks; External Height - Metric:133.4mm; External Width - Metric:-; External Height - Imperial:5.3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 96F5499
Product Name Cabinet Rack Front Panel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 2749997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 19.69 inch (500 mm)
Width 39.37 inch (1000 mm)
View Details
Mobile shelving & Mini-Racking - SRE4508SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details