Hammond Electronics, Inc. Rack Panel, 31.5, Aluminium; Panel Type Hammond PBPA19031LG2

Description
RACK PANEL, 31.5", ALUMINIUM; Panel Type:Rack Panel; Rack U Height:18U; Panel Material:Aluminum; Body Color:Light Grey; For Use With:Hammond 19" Panel Racks; External Height - Metric:800.1mm; External Width - Metric:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 31.5", ALUMINIUM; Panel Type:Rack Panel; Rack U Height:18U; Panel Material:Aluminum; Body Color:Light Grey; For Use With:Hammond 19" Panel Racks; External Height - Metric:800.1mm; External Width - Metric:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 31.5, Aluminium; Panel Type Hammond - 51R3266 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 31.5, Aluminium; Panel Type Hammond
51R3266
Rack Panel, 31.5, Aluminium; Panel Type Hammond 51R3266
RACK PANEL, 31.5", ALUMINIUM; Panel Type:Rack Panel; Rack U Height:18U; Panel Material:Aluminum; Body Color:Light Grey; For Use With:Hammond 19" Panel Racks; External Height - Metric:800.1mm; External Width - Metric:- RoHS Compliant: Yes

RACK PANEL, 31.5", ALUMINIUM; Panel Type:Rack Panel; Rack U Height:18U; Panel Material:Aluminum; Body Color:Light Grey; For Use With:Hammond 19" Panel Racks; External Height - Metric:800.1mm; External Width - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R3266
Product Name Rack Panel, 31.5, Aluminium; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mobile shelving & Mini-Racking - SRE4008M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 2463393 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mobile Racking System - ActivRAC® - Spacesaver Industrial
Specs
Category Industrial
Type Shelving; Racking
View Details