Hammond Electronics, Inc. Panel, Cabinet Rack, 31.5X19In, Aluminium; Panel Type Hammond PBPA19031BK2

Description
PANEL, CABINET RACK, 31.5X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:18U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:800mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET RACK, 31.5X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:18U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:800mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 31.5X19In, Aluminium; Panel Type Hammond - 84F094 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 31.5X19In, Aluminium; Panel Type Hammond
84F094
Panel, Cabinet Rack, 31.5X19In, Aluminium; Panel Type Hammond 84F094
PANEL, CABINET RACK, 31.5X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:18U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:800mm; External Width - Metric:483mm RoHS Compliant: Yes

PANEL, CABINET RACK, 31.5X19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:18U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:800mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 84F094
Product Name Panel, Cabinet Rack, 31.5X19In, Aluminium; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specialized storage - SRP0481 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Server Rack Shelves - 1863005 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Pallet Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty (optional feature); Pallet
Shelving/Racking Options Double Sided
View Details