Hammond Electronics, Inc. Rack Panel, 13.97, Aluminium, Grey; Panel Type Hammond PBPA19014LG2

Description
RACK PANEL, 13.97", ALUMINIUM, GREY; Panel Type:Rack Panel; Rack U Height:8U; Panel Material:Aluminum; Body Color:Light Grey, Dark Grey; For Use With:19" Racks; External Height - Metric:462mm; External Width - Metric:355mm RoHS Compliant: Yes
Description
RACK PANEL, 13.97", ALUMINIUM, GREY; Panel Type:Rack Panel; Rack U Height:8U; Panel Material:Aluminum; Body Color:Light Grey, Dark Grey; For Use With:19" Racks; External Height - Metric:462mm; External Width - Metric:355mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 13.97, Aluminium, Grey; Panel Type Hammond - 51R3256 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 13.97, Aluminium, Grey; Panel Type Hammond
51R3256
Rack Panel, 13.97, Aluminium, Grey; Panel Type Hammond 51R3256
RACK PANEL, 13.97", ALUMINIUM, GREY; Panel Type:Rack Panel; Rack U Height:8U; Panel Material:Aluminum; Body Color:Light Grey, Dark Grey; For Use With:19" Racks; External Height - Metric:462mm; External Width - Metric:355mm RoHS Compliant: Yes

RACK PANEL, 13.97", ALUMINIUM, GREY; Panel Type:Rack Panel; Rack U Height:8U; Panel Material:Aluminum; Body Color:Light Grey, Dark Grey; For Use With:19" Racks; External Height - Metric:462mm; External Width - Metric:355mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R3256
Product Name Rack Panel, 13.97, Aluminium, Grey; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Record storage - SRD8006S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 32 inch (813 mm)
Length 75 inch (1905 mm)
View Details
PCB Holders - 2878079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 3.74 inch (95 mm)
Width 8.27 inch (210 mm)
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details