Hammond Electronics, Inc. Panel, Cabinet Rack, 12.22Inx19In, Aluminum; Panel Type Hammond PBPA19012BK2

Description
PANEL, CABINET RACK, 12.22INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:310.4mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET RACK, 12.22INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:310.4mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 12.22Inx19In, Aluminum; Panel Type Hammond - 50F8502 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 12.22Inx19In, Aluminum; Panel Type Hammond
50F8502
Panel, Cabinet Rack, 12.22Inx19In, Aluminum; Panel Type Hammond 50F8502
PANEL, CABINET RACK, 12.22INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:310.4mm; External Width - Metric:483mm RoHS Compliant: Yes

PANEL, CABINET RACK, 12.22INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:310.4mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50F8502
Product Name Panel, Cabinet Rack, 12.22Inx19In, Aluminum; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mobile shelving & Mini-Racking - SRE4539WM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 36 inch (914 mm)
View Details
Storage Racking - 2761182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 23.62 inch (600 mm)
Width 23.62 inch (600 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details