Hammond Electronics, Inc. Rack Panel, Aluminium, 1U, Black; Panel Type Hammond PBPA19001BK

Description
RACK PANEL, ALUMINIUM, 1U, BLACK; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:43.69mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, ALUMINIUM, 1U, BLACK; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:43.69mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Aluminium, 1U, Black; Panel Type Hammond - 43AC1390 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Aluminium, 1U, Black; Panel Type Hammond
43AC1390
Rack Panel, Aluminium, 1U, Black; Panel Type Hammond 43AC1390
RACK PANEL, ALUMINIUM, 1U, BLACK; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:43.69mm; External Width - Metric:483mm RoHS Compliant: Yes

RACK PANEL, ALUMINIUM, 1U, BLACK; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks; External Height - Metric:43.69mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 43AC1390
Product Name Rack Panel, Aluminium, 1U, Black; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 1134511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 11.81 inch (300 mm)
View Details
Freestanding stations - EMA3051 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details