Hammond Electronics, Inc. Rack Panel, Enclosure, 8.75x3.12, Steel; Panel Type Hammond PBFS19008BK2

Description
RACK PANEL, ENCLOSURE, 8.75"x3.12", STEEL; Panel Type:Rack Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:222.3mm; External Width - Metric:79mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, ENCLOSURE, 8.75"x3.12", STEEL; Panel Type:Rack Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:222.3mm; External Width - Metric:79mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Enclosure, 8.75x3.12, Steel; Panel Type Hammond - 81C9063 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Enclosure, 8.75x3.12, Steel; Panel Type Hammond
81C9063
Rack Panel, Enclosure, 8.75x3.12, Steel; Panel Type Hammond 81C9063
RACK PANEL, ENCLOSURE, 8.75"x3.12", STEEL; Panel Type:Rack Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:222.3mm; External Width - Metric:79mm RoHS Compliant: Yes

RACK PANEL, ENCLOSURE, 8.75"x3.12", STEEL; Panel Type:Rack Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:222.3mm; External Width - Metric:79mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 81C9063
Product Name Rack Panel, Enclosure, 8.75x3.12, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 1863322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Mini-Racking - SRE5003S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details