Custom Made Boxes, Inc. 60" x 24" x 63" - 4 Shelf- Wire Shelving Starter Unit WS602463

Description
Maximize your storage space with these adjustable wire shelving units. NSF certified wire shelves assemble in minutes without any tools. Chrome plated, steel shelving can adjust in 1" increments. Starter Units come complete with four posts and four adjustable shelves. Additional Wire Shelves and Accessories sold separately. Mobilize your wire shelving by adding Swivel Casters WSCASTER (sold separately). Expand your shelving with Add-On Unit WS602463A.
Description
Maximize your storage space with these adjustable wire shelving units. NSF certified wire shelves assemble in minutes without any tools. Chrome plated, steel shelving can adjust in 1" increments. Starter Units come complete with four posts and four adjustable shelves. Additional Wire Shelves and Accessories sold separately. Mobilize your wire shelving by adding Swivel Casters WSCASTER (sold separately). Expand your shelving with Add-On Unit WS602463A.

Suppliers

Company
Product
Description
Supplier Links
60
Des Moines, IA, USA
60" x 24" x 63" - 4 Shelf- Wire Shelving Starter Unit
WS602463
60" x 24" x 63" - 4 Shelf- Wire Shelving Starter Unit WS602463
Maximize your storage space with these adjustable wire shelving units. NSF certified wire shelves assemble in minutes without any tools. Chrome plated, steel shelving can adjust in 1" increments. Starter Units come complete with four posts and four adjustable shelves. Additional Wire Shelves and Accessories sold separately. Mobilize your wire shelving by adding Swivel Casters WSCASTER (sold separately). Expand your shelving with Add-On Unit WS602463A.

Maximize your storage space with these adjustable wire shelving units.

  • NSF certified wire shelves assemble in minutes without any tools.
  • Chrome plated, steel shelving can adjust in 1" increments.
  • Starter Units come complete with four posts and four adjustable shelves.
  • Additional Wire Shelves and Accessories sold separately.
  • Mobilize your wire shelving by adding Swivel Casters WSCASTER (sold separately).
  • Expand your shelving with Add-On Unit WS602463A.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Shelving and Racking
Product Number WS602463
Product Name 60" x 24" x 63" - 4 Shelf- Wire Shelving Starter Unit
Category Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863302 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.05 lbs (22.7 kg)
Depth 24.02 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with sliding panels - SRE2C-GE870104 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
48
Specs
Category Commercial
Type Wire
Depth 12 inch (305 mm)
View Details