Hammond Electronics, Inc. Rack Panel, Light Grey, 4U, Steel; Panel Type Hammond PBFS19007LG2

Description
RACK PANEL, LIGHT GREY, 4U, STEEL; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:177mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, LIGHT GREY, 4U, STEEL; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:177mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Light Grey, 4U, Steel; Panel Type Hammond - 51R3235 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Light Grey, 4U, Steel; Panel Type Hammond
51R3235
Rack Panel, Light Grey, 4U, Steel; Panel Type Hammond 51R3235
RACK PANEL, LIGHT GREY, 4U, STEEL; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:177mm; External Width - Metric:483mm RoHS Compliant: Yes

RACK PANEL, LIGHT GREY, 4U, STEEL; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:177mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R3235
Product Name Rack Panel, Light Grey, 4U, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specialized units - GT-C1019S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
Server Racks - 1863288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Aluminum
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details