Hammond Electronics, Inc. Rack Panel, Matte Black, 2U, Steel; Panel Type Hammond PBFS19003BK

Description
RACK PANEL, MATTE BLACK, 2U, STEEL; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:88mm; External Width - Metric:483mmRoHS Compliant: Yes
Datasheet
Description
RACK PANEL, MATTE BLACK, 2U, STEEL; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:88mm; External Width - Metric:483mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Matte Black, 2U, Steel; Panel Type Hammond - 45AC9907 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Matte Black, 2U, Steel; Panel Type Hammond
45AC9907
Rack Panel, Matte Black, 2U, Steel; Panel Type Hammond 45AC9907
RACK PANEL, MATTE BLACK, 2U, STEEL; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:88mm; External Width - Metric:483mmRoHS Compliant: Yes

RACK PANEL, MATTE BLACK, 2U, STEEL; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:88mm; External Width - Metric:483mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 45AC9907
Product Name Rack Panel, Matte Black, 2U, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 230908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 1691 lbs (767 kg)
Depth 35.43 inch (900 mm)
View Details
Closed shelving - SRE2451B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 48 inch (1219 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details