Hammond Electronics, Inc. Rack Panel, 1U, Steel, Grey; Panel Type Hammond PBFS19001LG2

Description
RACK PANEL, 1U, STEEL, GREY; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond Racks & Enclosures; External Height - Metric:43.69mm; External Width - Metric:483mm RoHS Compliant: Yes
Description
RACK PANEL, 1U, STEEL, GREY; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond Racks & Enclosures; External Height - Metric:43.69mm; External Width - Metric:483mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 1U, Steel, Grey; Panel Type Hammond - 51R3232 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 1U, Steel, Grey; Panel Type Hammond
51R3232
Rack Panel, 1U, Steel, Grey; Panel Type Hammond 51R3232
RACK PANEL, 1U, STEEL, GREY; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond Racks & Enclosures; External Height - Metric:43.69mm; External Width - Metric:483mm RoHS Compliant: Yes

RACK PANEL, 1U, STEEL, GREY; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond Racks & Enclosures; External Height - Metric:43.69mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R3232
Product Name Rack Panel, 1U, Steel, Grey; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mini-Racking - SRE5002S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 566337 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 2646 lbs (1200 kg)
Depth 31.5 inch (800 mm)
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details