Hammond Electronics, Inc. Rack Panel, Matte Black, 1U, Steel; Panel Type Hammond PBFS19001BK

Description
RACK PANEL, MATTE BLACK, 1U, STEEL; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:44mm; External Width - Metric:483mmRoHS Compliant: Yes
Datasheet
Description
RACK PANEL, MATTE BLACK, 1U, STEEL; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:44mm; External Width - Metric:483mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Matte Black, 1U, Steel; Panel Type Hammond - 40AH0618 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Matte Black, 1U, Steel; Panel Type Hammond
40AH0618
Rack Panel, Matte Black, 1U, Steel; Panel Type Hammond 40AH0618
RACK PANEL, MATTE BLACK, 1U, STEEL; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:44mm; External Width - Metric:483mmRoHS Compliant: Yes

RACK PANEL, MATTE BLACK, 1U, STEEL; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:44mm; External Width - Metric:483mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 40AH0618
Product Name Rack Panel, Matte Black, 1U, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863001 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 33.08 lbs (15 kg)
Depth 1.97 inch (50 mm)
View Details
Open shelving - SRE3016 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details