Hammond Electronics, Inc. Rack Rail Reducer Panel, Steel, 5U, Blk; Panel Type Hammond PBAS19008BK2

Description
RACK RAIL REDUCER PANEL, STEEL, 5U, BLK; Panel Type:Reducer Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:79.4mm; External Width - Metric:221.5mm RoHS Compliant: Yes
Datasheet
Description
RACK RAIL REDUCER PANEL, STEEL, 5U, BLK; Panel Type:Reducer Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:79.4mm; External Width - Metric:221.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Rail Reducer Panel, Steel, 5U, Blk; Panel Type Hammond - 50H4949 - Newark, An Avnet Company
Chicago, IL, United States
Rack Rail Reducer Panel, Steel, 5U, Blk; Panel Type Hammond
50H4949
Rack Rail Reducer Panel, Steel, 5U, Blk; Panel Type Hammond 50H4949
RACK RAIL REDUCER PANEL, STEEL, 5U, BLK; Panel Type:Reducer Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:79.4mm; External Width - Metric:221.5mm RoHS Compliant: Yes

RACK RAIL REDUCER PANEL, STEEL, 5U, BLK; Panel Type:Reducer Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:79.4mm; External Width - Metric:221.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50H4949
Product Name Rack Rail Reducer Panel, Steel, 5U, Blk; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specs
Category Industrial
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
Server Racks - 2228271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details