Hammond Electronics, Inc. Wall Mnt Enclosure W/ Door, Steel, Gry; Enclosure Type Hammond N1WS1088

Description
WALL MNT ENCLOSURE W/ DOOR, STEEL, GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:203mm; IP Rating:IP20; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
WALL MNT ENCLOSURE W/ DOOR, STEEL, GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:203mm; IP Rating:IP20; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mnt Enclosure W/ Door, Steel, Gry; Enclosure Type Hammond - 51R3208 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mnt Enclosure W/ Door, Steel, Gry; Enclosure Type Hammond
51R3208
Wall Mnt Enclosure W/ Door, Steel, Gry; Enclosure Type Hammond 51R3208
WALL MNT ENCLOSURE W/ DOOR, STEEL, GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:203mm; IP Rating:IP20; Body Color:Grey RoHS Compliant: Yes

WALL MNT ENCLOSURE W/ DOOR, STEEL, GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:203mm; IP Rating:IP20; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51R3208
Product Name Wall Mnt Enclosure W/ Door, Steel, Gry; Enclosure Type Hammond
Length 10 inch (254 mm)
Width 7.99 inch (203 mm)
Depth 7.99 inch (203 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228920 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455KHD1601BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 3.39 inch (86.11 mm)
View Details
3 suppliers