Hammond Electronics, Inc. Wall Mnt Enclosure W/ Door, Steel, Gry; Enclosure Type Hammond N1J12106

Description
WALL MNT ENCLOSURE W/ DOOR, STEEL, GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:IP20; Body Color:GreyRoHS Compliant: Yes
Datasheet
Description
WALL MNT ENCLOSURE W/ DOOR, STEEL, GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:IP20; Body Color:GreyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mnt Enclosure W/ Door, Steel, Gry; Enclosure Type Hammond - 73J1720 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mnt Enclosure W/ Door, Steel, Gry; Enclosure Type Hammond
73J1720
Wall Mnt Enclosure W/ Door, Steel, Gry; Enclosure Type Hammond 73J1720
WALL MNT ENCLOSURE W/ DOOR, STEEL, GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:IP20; Body Color:GreyRoHS Compliant: Yes

WALL MNT ENCLOSURE W/ DOOR, STEEL, GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:IP20; Body Color:GreyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 73J1720
Product Name Wall Mnt Enclosure W/ Door, Steel, Gry; Enclosure Type Hammond
Length 12 inch (305 mm)
Width 10 inch (254 mm)
Depth 5.98 inch (152 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427BCGPG21 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nickel Plated Brass
NEMA Rating NEMA Enclosures
View Details