Hammond Electronics, Inc. Enclosure, Wall Mount, Steel, Grey; Enclosure Type Hammond N1J10104

Description
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Wall Mount; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:254mm; External Depth - Metric:101.6mm; IP Rating:IP20; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Wall Mount; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:254mm; External Depth - Metric:101.6mm; IP Rating:IP20; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Hammond - 73J1718 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Hammond
73J1718
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Hammond 73J1718
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Wall Mount; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:254mm; External Depth - Metric:101.6mm; IP Rating:IP20; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Wall Mount; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:254mm; External Depth - Metric:101.6mm; IP Rating:IP20; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 73J1718
Product Name Enclosure, Wall Mount, Steel, Grey; Enclosure Type Hammond
Length 10 inch (254 mm)
Width 10 inch (254 mm)
Depth 4 inch (102 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414SCGLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details