Hammond Electronics, Inc. N1 Enclosure W/panel,36X24X7, Steel, Gray; Enclosure Type Hammond N1A36247

Description
N1 ENCLOSURE W/PANEL,36X24X7, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:609.6mm; External Depth - Metric:177.8mm; IP Rating:IP20 RoHS Compliant: Yes
Description
N1 ENCLOSURE W/PANEL,36X24X7, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:609.6mm; External Depth - Metric:177.8mm; IP Rating:IP20 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The N1 Enclosure with panel measures 36 inches in height, 24 inches in width, and 7 inches in depth. It is constructed from 12 or 14 gauge mild steel, providing durability for indoor applications. The enclosure is designed to house controls, instruments, and components that do not require oil-tight or dust-tight protection, complying with UL 50 Type 1, CSA Type 1, NEMA Type 1, and IEC 60529, IP20 standards. The enclosure features a removable inner panel, a door mounted on slip hinges, and a quarter turn latch for secure closure. It includes bonding and grounding studs for electrical safety. The exterior is finished in ANSI 61 gray powder coating, while the inner panel is finished in white powder coating. Mounting holes are provided in the rear for easy installation. This enclosure is suitable for various electrical and industrial applications where moderate protection is sufficient.

Datasheet Summary
Powered by GS/AI

The N1 Enclosure with panel measures 36 inches in height, 24 inches in width, and 7 inches in depth. It is constructed from 12 or 14 gauge mild steel, providing durability for indoor applications. The enclosure is designed to house controls, instruments, and components that do not require oil-tight or dust-tight protection, complying with UL 50 Type 1, CSA Type 1, NEMA Type 1, and IEC 60529, IP20 standards. The enclosure features a removable inner panel, a door mounted on slip hinges, and a quarter turn latch for secure closure. It includes bonding and grounding studs for electrical safety. The exterior is finished in ANSI 61 gray powder coating, while the inner panel is finished in white powder coating. Mounting holes are provided in the rear for easy installation. This enclosure is suitable for various electrical and industrial applications where moderate protection is sufficient.

Suppliers

Company
Product
Description
Supplier Links
N1 Enclosure W/panel,36X24X7, Steel, Gray; Enclosure Type Hammond - 84F015 - Newark, An Avnet Company
Chicago, IL, United States
N1 Enclosure W/panel,36X24X7, Steel, Gray; Enclosure Type Hammond
84F015
N1 Enclosure W/panel,36X24X7, Steel, Gray; Enclosure Type Hammond 84F015
N1 ENCLOSURE W/PANEL,36X24X7, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:609.6mm; External Depth - Metric:177.8mm; IP Rating:IP20 RoHS Compliant: Yes

N1 ENCLOSURE W/PANEL,36X24X7, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:609.6mm; External Depth - Metric:177.8mm; IP Rating:IP20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84F015
Product Name N1 Enclosure W/panel,36X24X7, Steel, Gray; Enclosure Type Hammond
Length 35.98 inch (914 mm)
Width 24 inch (610 mm)
Depth 7 inch (178 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228917 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.28 inch (58 mm)
Width 2.28 inch (58 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411L - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
4 suppliers