Hammond Electronics, Inc. N1 Enclosure W/panel,24X24X9, Steel, Gray; Enclosure Type Hammond N1A24249

Description
N1 ENCLOSURE W/PANEL,24X24X9, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:610mm; External Depth - Metric:229mm; IP Rating:IP20; NEMA Type:1 RoHS Compliant: Yes
Datasheet
Description
N1 ENCLOSURE W/PANEL,24X24X9, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:610mm; External Depth - Metric:229mm; IP Rating:IP20; NEMA Type:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N1 Enclosure W/panel,24X24X9, Steel, Gray; Enclosure Type Hammond - 91F2200 - Newark, An Avnet Company
Chicago, IL, United States
N1 Enclosure W/panel,24X24X9, Steel, Gray; Enclosure Type Hammond
91F2200
N1 Enclosure W/panel,24X24X9, Steel, Gray; Enclosure Type Hammond 91F2200
N1 ENCLOSURE W/PANEL,24X24X9, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:610mm; External Depth - Metric:229mm; IP Rating:IP20; NEMA Type:1 RoHS Compliant: Yes

N1 ENCLOSURE W/PANEL,24X24X9, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:610mm; External Depth - Metric:229mm; IP Rating:IP20; NEMA Type:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 91F2200
Product Name N1 Enclosure W/panel,24X24X9, Steel, Gray; Enclosure Type Hammond
Length 24.02 inch (610 mm)
Width 24.02 inch (610 mm)
Depth 9.02 inch (229 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JF7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers