Hammond Electronics, Inc. N1 Enclosure W/panel,20X24X9, Steel, Gray; Enclosure Type Hammond N1A20249

Description
N1 ENCLOSURE W/PANEL,20X24X9, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:609.6mm; External Depth - Metric:228.6mm; IP Rating:IP20 RoHS Compliant: Yes
Datasheet
Description
N1 ENCLOSURE W/PANEL,20X24X9, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:609.6mm; External Depth - Metric:228.6mm; IP Rating:IP20 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N1 Enclosure W/panel,20X24X9, Steel, Gray; Enclosure Type Hammond - 84F017 - Newark, An Avnet Company
Chicago, IL, United States
N1 Enclosure W/panel,20X24X9, Steel, Gray; Enclosure Type Hammond
84F017
N1 Enclosure W/panel,20X24X9, Steel, Gray; Enclosure Type Hammond 84F017
N1 ENCLOSURE W/PANEL,20X24X9, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:609.6mm; External Depth - Metric:228.6mm; IP Rating:IP20 RoHS Compliant: Yes

N1 ENCLOSURE W/PANEL,20X24X9, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:609.6mm; External Depth - Metric:228.6mm; IP Rating:IP20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84F017
Product Name N1 Enclosure W/panel,20X24X9, Steel, Gray; Enclosure Type Hammond
Length 20 inch (508 mm)
Width 24 inch (610 mm)
Depth 9 inch (229 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Width 8.66 inch (220 mm)
Depth 11.02 inch (280 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418ER8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 24 inch (610 mm)
View Details
4 suppliers