Hammond Electronics, Inc. N1 Enclosure W/panel,20X16X9, Steel, Gray; Enclosure Type Hammond N1A20169

Description
N1 ENCLOSURE W/PANEL,20X16X9, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:406mm; External Depth - Metric:229mm; IP Rating:IP20; NEMA Type:1 RoHS Compliant: Yes
Datasheet
Description
N1 ENCLOSURE W/PANEL,20X16X9, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:406mm; External Depth - Metric:229mm; IP Rating:IP20; NEMA Type:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N1 Enclosure W/panel,20X16X9, Steel, Gray; Enclosure Type Hammond - 91F2194 - Newark, An Avnet Company
Chicago, IL, United States
N1 Enclosure W/panel,20X16X9, Steel, Gray; Enclosure Type Hammond
91F2194
N1 Enclosure W/panel,20X16X9, Steel, Gray; Enclosure Type Hammond 91F2194
N1 ENCLOSURE W/PANEL,20X16X9, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:406mm; External Depth - Metric:229mm; IP Rating:IP20; NEMA Type:1 RoHS Compliant: Yes

N1 ENCLOSURE W/PANEL,20X16X9, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:406mm; External Depth - Metric:229mm; IP Rating:IP20; NEMA Type:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 91F2194
Product Name N1 Enclosure W/panel,20X16X9, Steel, Gray; Enclosure Type Hammond
Length 20 inch (508 mm)
Width 15.98 inch (406 mm)
Depth 9.02 inch (229 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414SCM6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details