Hammond Electronics, Inc. Water Condensate Evaporator, 123W, Ss; Product Range Hammond KVDTX

Description
WATER CONDENSATE EVAPORATOR, 123W, SS; Product Range:KVD Series; Enclosure Material:Stainless Steel; Cooling Capacity:-; External Height - Metric:85.1mm; External Width - Metric:263mm; External Depth - Metric:102mm RoHS Compliant: Yes
Datasheet
Description
WATER CONDENSATE EVAPORATOR, 123W, SS; Product Range:KVD Series; Enclosure Material:Stainless Steel; Cooling Capacity:-; External Height - Metric:85.1mm; External Width - Metric:263mm; External Depth - Metric:102mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water Condensate Evaporator, 123W, Ss; Product Range Hammond - 51R3199 - Newark, An Avnet Company
Chicago, IL, United States
Water Condensate Evaporator, 123W, Ss; Product Range Hammond
51R3199
Water Condensate Evaporator, 123W, Ss; Product Range Hammond 51R3199
WATER CONDENSATE EVAPORATOR, 123W, SS; Product Range:KVD Series; Enclosure Material:Stainless Steel; Cooling Capacity:-; External Height - Metric:85.1mm; External Width - Metric:263mm; External Depth - Metric:102mm RoHS Compliant: Yes

WATER CONDENSATE EVAPORATOR, 123W, SS; Product Range:KVD Series; Enclosure Material:Stainless Steel; Cooling Capacity:-; External Height - Metric:85.1mm; External Width - Metric:263mm; External Depth - Metric:102mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 51R3199
Product Name Water Condensate Evaporator, 123W, Ss; Product Range Hammond
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
 - Wine Wall Cooling System, Wine Guardian - Air Innovations LLC
Specs
Type Ductless / Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 400 to 4400 BTU/hr (117 to 1290 W)
View Details