Hammond Electronics, Inc. Potential Transformer, 2 Hammond HX54A

Description
POTENTIAL TRANSFORMER, 2:1, 20VA; Input Voltage:240V; Output Voltage:120V; Power Rating:20VA; Frequency Range:50Hz / 60Hz; Accuracy Class:Class 1.2; Transformer Mounting:Panel Mount; Transformer Terminals:Screw RoHS Compliant: No
Datasheet
Description
POTENTIAL TRANSFORMER, 2:1, 20VA; Input Voltage:240V; Output Voltage:120V; Power Rating:20VA; Frequency Range:50Hz / 60Hz; Accuracy Class:Class 1.2; Transformer Mounting:Panel Mount; Transformer Terminals:Screw RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potential Transformer, 2 Hammond - 50H4424 - Newark, An Avnet Company
Chicago, IL, United States
Potential Transformer, 2 Hammond
50H4424
Potential Transformer, 2 Hammond 50H4424
POTENTIAL TRANSFORMER, 2:1, 20VA; Input Voltage:240V; Output Voltage:120V; Power Rating:20VA; Frequency Range:50Hz / 60Hz; Accuracy Class:Class 1.2; Transformer Mounting:Panel Mount; Transformer Terminals:Screw RoHS Compliant: No

POTENTIAL TRANSFORMER, 2:1, 20VA; Input Voltage:240V; Output Voltage:120V; Power Rating:20VA; Frequency Range:50Hz / 60Hz; Accuracy Class:Class 1.2; Transformer Mounting:Panel Mount; Transformer Terminals:Screw RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H4424
Product Name Potential Transformer, 2 Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRF-0239-D502-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Multiple Secondary Chassis Mount Power Transformers - F-197U - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
3KVA 5KVA 7KVA 10KVA Isolation Three Phase Power Transformer 15KVA 20KVA 30KVA 40KVA 50KVA 60KVA - No.1601522785882 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation (optional feature); Autotransformer; Power Transformer; Single Phase Transformer; Three Phase Transformers (optional feature)
View Details