Triad Magnetics 302 Ohm Primary DC Resistance J Series Audio Transformer A-79J

Description
The flexibility of Triad J Series transformers permits amplifiers to exceed broadcast standards. Although economy in construction places them in a lower price class, these units approach and closely approximate the performance characteristics of more costly hermetically sealed units.
Request a Quote Datasheet
Description
The flexibility of Triad J Series transformers permits amplifiers to exceed broadcast standards. Although economy in construction places them in a lower price class, these units approach and closely approximate the performance characteristics of more costly hermetically sealed units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
302 Ohm Primary DC Resistance J Series Audio Transformer - A-79J - Triad Magnetics
Perris, California, United States
302 Ohm Primary DC Resistance J Series Audio Transformer
A-79J
302 Ohm Primary DC Resistance J Series Audio Transformer A-79J
The flexibility of Triad J Series transformers permits amplifiers to exceed broadcast standards. Although economy in construction places them in a lower price class, these units approach and closely approximate the performance characteristics of more costly hermetically sealed units.

The flexibility of Triad J Series transformers permits amplifiers to exceed broadcast standards. Although economy in construction places them in a lower price class, these units approach and closely approximate the performance characteristics of more costly hermetically sealed units.

Supplier's Site
Audio Transformers - 237-A-79J-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
237-A-79J-ND
Audio Transformers 237-A-79J-ND
AUDIO XFMR 1K / 200 50 CHAS MNT

AUDIO XFMR 1K / 200 50 CHAS MNT

Buy Now Datasheet
Impedance Match Audio Xfmr 1K? 10Madc Triad Magnetics - 04AK4655 - Newark, An Avnet Company
Chicago, IL, United States
Impedance Match Audio Xfmr 1K? 10Madc Triad Magnetics
04AK4655
Impedance Match Audio Xfmr 1K? 10Madc Triad Magnetics 04AK4655
IMPEDANCE MATCH AUDIO XFMR 1K? 10MADC:200CT/50? (2.2:1) 200MW 10MA ROHS COMPLIANT: YES

IMPEDANCE MATCH AUDIO XFMR 1K? 10MADC:200CT/50? (2.2:1) 200MW 10MA ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Transformers - Audio Transformers
A-79J
Transformers - Audio Transformers A-79J
IMPEDANCE MATCH AUDIO XFMR 1K?

IMPEDANCE MATCH AUDIO XFMR 1K?

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers
Product Number A-79J 237-A-79J-ND 04AK4655 A-79J
Product Name 302 Ohm Primary DC Resistance J Series Audio Transformer Audio Transformers Impedance Match Audio Xfmr 1K? 10Madc Triad Magnetics Transformers - Audio Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Class 2/3 Power Transformers - F10-1200-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-344X - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
5 suppliers
Single Secondary Chassis Mount Power Transformers - F-16X - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
5 suppliers
CSE5 Series High Frequency Current Sense Transformers - CSE5-101001 - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Current-Sense
Operating Frequency 250000 Hz
View Details
5 suppliers