Hammond Electronics, Inc. Wall Mount Enclosure, Ss, Natural; Enclosure Type Hammond HWST302412SS

Description
WALL MOUNT ENCLOSURE, SS, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:902mm; External Width - Metric:609.6mm; External Depth - Metric:304.8mm; IP Rating:IP66; Body Color:NaturalRoHS Compliant: Yes
Datasheet
Description
WALL MOUNT ENCLOSURE, SS, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:902mm; External Width - Metric:609.6mm; External Depth - Metric:304.8mm; IP Rating:IP66; Body Color:NaturalRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Enclosure, Ss, Natural; Enclosure Type Hammond - 64X9474 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Enclosure, Ss, Natural; Enclosure Type Hammond
64X9474
Wall Mount Enclosure, Ss, Natural; Enclosure Type Hammond 64X9474
WALL MOUNT ENCLOSURE, SS, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:902mm; External Width - Metric:609.6mm; External Depth - Metric:304.8mm; IP Rating:IP66; Body Color:NaturalRoHS Compliant: Yes

WALL MOUNT ENCLOSURE, SS, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:902mm; External Width - Metric:609.6mm; External Depth - Metric:304.8mm; IP Rating:IP66; Body Color:NaturalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 64X9474
Product Name Wall Mount Enclosure, Ss, Natural; Enclosure Type Hammond
Length 35.51 inch (902 mm)
Width 24 inch (610 mm)
Depth 12 inch (305 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228921 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1435MO - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 11.75 inch (298 mm)
Width 8.5 inch (216 mm)
View Details
4 suppliers