Hammond Electronics, Inc. Wall Mount Enclosure, Ss, Natural; Enclosure Type Hammond HWST20208SS

Description
WALL MOUNT ENCLOSURE, SS, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:602mm; External Width - Metric:508mm; External Depth - Metric:203.2mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
WALL MOUNT ENCLOSURE, SS, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:602mm; External Width - Metric:508mm; External Depth - Metric:203.2mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Enclosure, Ss, Natural; Enclosure Type Hammond - 64X9466 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Enclosure, Ss, Natural; Enclosure Type Hammond
64X9466
Wall Mount Enclosure, Ss, Natural; Enclosure Type Hammond 64X9466
WALL MOUNT ENCLOSURE, SS, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:602mm; External Width - Metric:508mm; External Depth - Metric:203.2mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes

WALL MOUNT ENCLOSURE, SS, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:602mm; External Width - Metric:508mm; External Depth - Metric:203.2mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 64X9466
Product Name Wall Mount Enclosure, Ss, Natural; Enclosure Type Hammond
Length 23.7 inch (602 mm)
Width 20 inch (508 mm)
Depth 8 inch (203 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi - 83X9846 - Newark, An Avnet Company
Specs
Length 0.5909 inch (15.01 mm)
Width 1.61 inch (41 mm)
Depth 2.91 inch (74 mm)
View Details