Hammond Electronics, Inc. Wall Mount Enclosure, Ss, Natural; Enclosure Type Hammond HWST20168S16

Description
WALL MOUNT ENCLOSURE, SS, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:602mm; External Width - Metric:406.4mm; External Depth - Metric:203.2mm; IP Rating:IP66; Body Color:NaturalRoHS Compliant: Yes
Datasheet
Description
WALL MOUNT ENCLOSURE, SS, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:602mm; External Width - Metric:406.4mm; External Depth - Metric:203.2mm; IP Rating:IP66; Body Color:NaturalRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Enclosure, Ss, Natural; Enclosure Type Hammond - 64X9463 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Enclosure, Ss, Natural; Enclosure Type Hammond
64X9463
Wall Mount Enclosure, Ss, Natural; Enclosure Type Hammond 64X9463
WALL MOUNT ENCLOSURE, SS, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:602mm; External Width - Metric:406.4mm; External Depth - Metric:203.2mm; IP Rating:IP66; Body Color:NaturalRoHS Compliant: Yes

WALL MOUNT ENCLOSURE, SS, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:602mm; External Width - Metric:406.4mm; External Depth - Metric:203.2mm; IP Rating:IP66; Body Color:NaturalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 64X9463
Product Name Wall Mount Enclosure, Ss, Natural; Enclosure Type Hammond
Length 23.7 inch (602 mm)
Width 16 inch (406 mm)
Depth 8 inch (203 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1437S - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 11.75 inch (298 mm)
Width 10.75 inch (273 mm)
View Details
4 suppliers